Kyocera Corporation Ceramic Capacitors 0201YC821KAT2A

Description
820pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
820pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1038-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1038-2-ND
Ceramic Capacitors 478-1038-2-ND
820pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

820pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1038-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1038-1-ND
Ceramic Capacitors 478-1038-1-ND
820pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

820pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1038-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1038-6-ND
Ceramic Capacitors 478-1038-6-ND
820pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

820pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic, 820Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0831 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0831
Capacitor Ceramic, 820Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0831
CAPACITOR CERAMIC, 820PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:820pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:820pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1038-2-ND 478-1038-6-ND 55J0831
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 820Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details