Kyocera Corporation CAP CER 680PF 16V X7R 0201 0201YC681KAT2A

Description
CAP CER 680PF 16V X7R 0201
Description
CAP CER 680PF 16V X7R 0201

Suppliers

Company
Product
Description
Supplier Links
CAP CER 680PF 16V X7R 0201 - 66-0201YC681KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 680PF 16V X7R 0201
66-0201YC681KAT2A
CAP CER 680PF 16V X7R 0201 66-0201YC681KAT2A
CAP CER 680PF 16V X7R 0201

CAP CER 680PF 16V X7R 0201

Supplier's Site
Ceramic Capacitor, 680Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0829 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 680Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0829
Ceramic Capacitor, 680Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0829
CERAMIC CAPACITOR, 680PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:680pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 680PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:680pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 680Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx - 23K8178 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 680Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
23K8178
Ceramic Capacitor, 680Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx 23K8178
CERAMIC CAPACITOR, 680PF, 16V, X7R, 10%, 0201; Capacitance:680pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 680PF, 16V, X7R, 10%, 0201; Capacitance:680pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-0201YC681KAT2A 55J0829 23K8178
Product Name CAP CER 680PF 16V X7R 0201 Ceramic Capacitor, 680Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor, 680Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers