Kyocera Corporation CAP CER 470PF 16V X7R 0201 0201YC471KAT2A

Description
CAP CER 470PF 16V X7R 0201
Description
CAP CER 470PF 16V X7R 0201

Suppliers

Company
Product
Description
Supplier Links
CAP CER 470PF 16V X7R 0201 - 66-0201YC471KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 16V X7R 0201
66-0201YC471KAT2A
CAP CER 470PF 16V X7R 0201 66-0201YC471KAT2A
CAP CER 470PF 16V X7R 0201

CAP CER 470PF 16V X7R 0201

Supplier's Site
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx - 96M1104 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
96M1104
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx 96M1104
CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0201; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0201; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0824 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0824
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0824
CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-0201YC471KAT2A 96M1104 55J0824
Product Name CAP CER 470PF 16V X7R 0201 Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details