Kyocera Corporation Ceramic Capacitors 0201YC331KAT2A

Description
CAP CER 330PF 16V X7R 0201
Datasheet
Description
CAP CER 330PF 16V X7R 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201YC331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201YC331KAT2A
Ceramic Capacitors 0201YC331KAT2A
CAP CER 330PF 16V X7R 0201

CAP CER 330PF 16V X7R 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 34M9110 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
34M9110
Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 34M9110
Multilayer Ceramic Capacitor, 330 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 330 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 16V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx - 13AC4363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 16V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx
13AC4363
Cap, 330Pf, 16V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx 13AC4363
CAP, 330PF, 16V, 10%, X7R, 0201, REEL; Capacitance:330pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 16V, 10%, X7R, 0201, REEL; Capacitance:330pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0201YC331KAT2A 34M9110 13AC4363
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx Cap, 330Pf, 16V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1943372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details