Kyocera Corporation Ceramic Capacitors 0201YC271KAT2A

Description
270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1032-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1032-1-ND
Ceramic Capacitors 478-1032-1-ND
270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1032-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1032-6-ND
Ceramic Capacitors 478-1032-6-ND
270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1032-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1032-2-ND
Ceramic Capacitors 478-1032-2-ND
270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 95W9037 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
95W9037
Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 95W9037
Multilayer Ceramic Capacitor, 270 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 270 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Pf, 16V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx - 13AC4362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 16V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx
13AC4362
Cap, 270Pf, 16V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx 13AC4362
CAP, 270PF, 16V, 10%, X7R, 0201, REEL; Capacitance:270pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 16V, 10%, X7R, 0201, REEL; Capacitance:270pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 270PF 16V X7R 0201 - 66-0201YC271KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 270PF 16V X7R 0201
66-0201YC271KAT2A
CAP CER 270PF 16V X7R 0201 66-0201YC271KAT2A
CAP CER 270PF 16V X7R 0201

CAP CER 270PF 16V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1032-1-ND 478-1032-6-ND 95W9037 13AC4362 66-0201YC271KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx Cap, 270Pf, 16V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx CAP CER 270PF 16V X7R 0201
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details