Kyocera Corporation CAP CER 220PF 16V X7R 0201 0201YC221KAT2A

Description
CAP CER 220PF 16V X7R 0201
Datasheet
Description
CAP CER 220PF 16V X7R 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 220PF 16V X7R 0201 - 66-0201YC221KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 16V X7R 0201
66-0201YC221KAT2A
CAP CER 220PF 16V X7R 0201 66-0201YC221KAT2A
CAP CER 220PF 16V X7R 0201

CAP CER 220PF 16V X7R 0201

Supplier's Site
Capacitor Ceramic, 220Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0816 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0816
Capacitor Ceramic, 220Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0816
CAPACITOR CERAMIC, 220PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 34M9109 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
34M9109
Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 34M9109
Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-0201YC221KAT2A 55J0816 34M9109
Product Name CAP CER 220PF 16V X7R 0201 Capacitor Ceramic, 220Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers