Kyocera Corporation SMD 16V 220pF Capacitor 0201YC221JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C221JH NEW GLOBAL PN 16V 220pF A 581-KGM03AR71C221JH Product overview: 0201YC221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC221JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C221JH NEW GLOBAL PN 16V 220pF A 581-KGM03AR71C221JH Product overview: 0201YC221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC221JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 220pF Capacitor
60-0201YC221JAT2A
SMD 16V 220pF Capacitor 60-0201YC221JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C221JH NEW GLOBAL PN 16V 220pF A 581-KGM03AR71C221JH Product overview: 0201YC221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC221JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C221JH NEW GLOBAL PN 16V 220pF A 581-KGM03AR71C221JH Product overview: 0201YC221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC221JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0201YC221JAT2A - 853136-0201YC221JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0201YC221JAT2A
853136-0201YC221JAT2A
Ceramic Capacitors - 0201YC221JAT2A 853136-0201YC221JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853136-0201YC221JAT2 A Features: 220 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11733-2, 0201YC221JAT2A-ND, 478-11733-1, 478-11733-6

Manufacturer: AVX Corporation
Win Source Part Number: 853136-0201YC221JAT2A
Features: 220 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-11733-2, 0201YC221JAT2A-ND, 478-11733-1, 478-11733-6

Buy Now Datasheet
Capacitor Ceramic, 220Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0814 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx
55J0814
Capacitor Ceramic, 220Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx 55J0814
CAPACITOR CERAMIC, 220PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site
CAP CER 220PF 16V X7R 0201 - 66-0201YC221JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 16V X7R 0201
66-0201YC221JAT2A
CAP CER 220PF 16V X7R 0201 66-0201YC221JAT2A
CAP CER 220PF 16V X7R 0201

CAP CER 220PF 16V X7R 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0201YC221JAT2A 853136-0201YC221JAT2A 55J0814 66-0201YC221JAT2A
Product Name SMD 16V 220pF Capacitor Ceramic Capacitors - 0201YC221JAT2A Capacitor Ceramic, 220Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx CAP CER 220PF 16V X7R 0201
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers