Kyocera Corporation Ceramic Capacitors 0201YC121KAT2A

Description
120pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
120pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1028-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1028-6-ND
Ceramic Capacitors 478-1028-6-ND
120pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

120pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1028-2-ND
Ceramic Capacitors 478-1028-2-ND
120pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

120pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1028-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1028-1-ND
Ceramic Capacitors 478-1028-1-ND
120pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

120pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic, 120Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx - 66M1981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 120Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
66M1981
Capacitor Ceramic, 120Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx 66M1981
CAPACITOR CERAMIC, 120PF, 16V, X7R, 10%, 0201; Capacitance:120pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 120PF, 16V, X7R, 10%, 0201; Capacitance:120pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 120 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 50R8247 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 120 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
50R8247
Multilayer Ceramic Capacitor, 120 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 50R8247
Multilayer Ceramic Capacitor, 120 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 120 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1028-6-ND 478-1028-2-ND 66M1981 50R8247
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 120Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 120 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers