Kyocera Corporation Ceramic Capacitors 0201YC121JAT2A

Description
120pF ±5% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
120pF ±5% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201YC121JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201YC121JAT2A-ND
Ceramic Capacitors 0201YC121JAT2A-ND
120pF ±5% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

120pF ±5% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic, 120Pf, 16V, X7R, 5%, 0201; Capacitance Kyocera Avx - 55J0807 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 120Pf, 16V, X7R, 5%, 0201; Capacitance Kyocera Avx
55J0807
Capacitor Ceramic, 120Pf, 16V, X7R, 5%, 0201; Capacitance Kyocera Avx 55J0807
CAPACITOR CERAMIC, 120PF, 16V, X7R, 5%, 0201; Capacitance:120pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 120PF, 16V, X7R, 5%, 0201; Capacitance:120pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0201YC121JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201YC121JAT2A
Capacitors - Ceramic Capacitors 0201YC121JAT2A
CAP CER 120PF 16V X7R 0201

CAP CER 120PF 16V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0201YC121JAT2A-ND 55J0807 0201YC121JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 120Pf, 16V, X7R, 5%, 0201; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details