Kyocera Corporation Ceramic Capacitor 1000Pf, 16V, X7R, 20%, 0201, Full Reel; Capacitance Kyocera Avx 0201YC102MAT2A

Description
CERAMIC CAPACITOR 1000PF, 16V, X7R, 20%, 0201, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF, 16V, X7R, 20%, 0201, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 16V, X7R, 20%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0806 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 16V, X7R, 20%, 0201, Full Reel; Capacitance Kyocera Avx
55J0806
Ceramic Capacitor 1000Pf, 16V, X7R, 20%, 0201, Full Reel; Capacitance Kyocera Avx 55J0806
CERAMIC CAPACITOR 1000PF, 16V, X7R, 20%, 0201, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 16V, X7R, 20%, 0201, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J0806
Product Name Ceramic Capacitor 1000Pf, 16V, X7R, 20%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details