AVX Corporation SMD 16V 1000pF Capacitor 0201YC102JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C102JH NEW GLOBAL PN 16V 1000pF A 581-KGM03AR71C102JH Product overview: 0201YC102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC102JAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C102JH NEW GLOBAL PN 16V 1000pF A 581-KGM03AR71C102JH Product overview: 0201YC102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC102JAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1329914-0201YC102JAT2A is a ceramic capacitor featuring a capacitance of 1000 pF and a tolerance of ±5%. It is designed for surface mount applications and is packaged on a reel, with a standard package quantity of 15,000 units. The capacitor operates within a temperature range of -55°C to +125°C and has a maximum thickness of 0.33 mm. It is rated for a voltage of 16V and utilizes an X7R dielectric, which provides a temperature stability with capacitance variation of ±15% across its operating range. This component is compliant with RoHS3 and is suitable for general-purpose applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1329914-0201YC102JAT2A is a ceramic capacitor featuring a capacitance of 1000 pF and a tolerance of ±5%. It is designed for surface mount applications and is packaged on a reel, with a standard package quantity of 15,000 units. The capacitor operates within a temperature range of -55°C to +125°C and has a maximum thickness of 0.33 mm. It is rated for a voltage of 16V and utilizes an X7R dielectric, which provides a temperature stability with capacitance variation of ±15% across its operating range. This component is compliant with RoHS3 and is suitable for general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 1000pF Capacitor
60-0201YC102JAT2A
SMD 16V 1000pF Capacitor 60-0201YC102JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C102JH NEW GLOBAL PN 16V 1000pF A 581-KGM03AR71C102JH Product overview: 0201YC102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC102JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C102JH NEW GLOBAL PN 16V 1000pF A 581-KGM03AR71C102JH Product overview: 0201YC102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC102JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329914-0201YC102JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329914-0201YC102JAT2A
Capacitors - Ceramic Capacitors 1329914-0201YC102JAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329914-0201YC102JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329914-0201YC102JAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 16V, X7R, 5%, 0201; Capacitance Kyocera Avx - 55J0804 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 16V, X7R, 5%, 0201; Capacitance Kyocera Avx
55J0804
Capacitor Ceramic 1000Pf, 16V, X7R, 5%, 0201; Capacitance Kyocera Avx 55J0804
CAPACITOR CERAMIC 1000PF, 16V, X7R, 5%, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 16V, X7R, 5%, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 16V, 0201; Capacitance Kyocera Avx - 96Y8119 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 16V, 0201; Capacitance Kyocera Avx
96Y8119
Cap, Mlcc, X7R, 1000Pf, 16V, 0201; Capacitance Kyocera Avx 96Y8119
CAP, MLCC, X7R, 1000PF, 16V, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 16V, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP CER 1000PF 16V X7R 0201 - 66-0201YC102JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 16V X7R 0201
66-0201YC102JAT2A
CAP CER 1000PF 16V X7R 0201 66-0201YC102JAT2A
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0201YC102JAT2A 1329914-0201YC102JAT2A 55J0804 66-0201YC102JAT2A
Product Name SMD 16V 1000pF Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 1000Pf, 16V, X7R, 5%, 0201; Capacitance Kyocera Avx CAP CER 1000PF 16V X7R 0201
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers