Kyocera Corporation Capacitor Ceramic, 100Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx 0201YC101JAT2A

Description
CAPACITOR CERAMIC, 100PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 100PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 100Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0801 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx
55J0801
Capacitor Ceramic, 100Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx 55J0801
CAPACITOR CERAMIC, 100PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J0801
Product Name Capacitor Ceramic, 100Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details