AVX Corporation Ceramic Capacitors 0201YA680JAT2A

Description
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1024-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1024-2-ND
Ceramic Capacitors 478-1024-2-ND
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1024-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1024-1-ND
Ceramic Capacitors 478-1024-1-ND
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1024-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1024-6-ND
Ceramic Capacitors 478-1024-6-ND
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0201YA680JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0201YA680JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201YA680JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Capacitor Ceramic 68Pf 16V, C0G, 5%, 0201; Capacitance Kyocera Avx - 55J0797 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 16V, C0G, 5%, 0201; Capacitance Kyocera Avx
55J0797
Capacitor Ceramic 68Pf 16V, C0G, 5%, 0201; Capacitance Kyocera Avx 55J0797
CAPACITOR CERAMIC 68PF 16V, C0G, 5%, 0201; Capacitance:68pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 16V, C0G, 5%, 0201; Capacitance:68pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1024-2-ND 478-1024-6-ND 0201YA680JAT2A 55J0797
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor Ceramic 68Pf 16V, C0G, 5%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers