Kyocera Corporation Ceramic Capacitors 0201YA560JAT2A

Description
56pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
56pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1023-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1023-1-ND
Ceramic Capacitors 478-1023-1-ND
56pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1023-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1023-2-ND
Ceramic Capacitors 478-1023-2-ND
56pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1023-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1023-6-ND
Ceramic Capacitors 478-1023-6-ND
56pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic 56Pf 16V, C0G, 5%, 0201; Capacitance Kyocera Avx - 55J0794 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 56Pf 16V, C0G, 5%, 0201; Capacitance Kyocera Avx
55J0794
Capacitor Ceramic 56Pf 16V, C0G, 5%, 0201; Capacitance Kyocera Avx 55J0794
CAPACITOR CERAMIC 56PF 16V, C0G, 5%, 0201; Capacitance:56pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 56PF 16V, C0G, 5%, 0201; Capacitance:56pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 56Pf, 16V, 0201; Capacitance Kyocera Avx - 96Y8118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 56Pf, 16V, 0201; Capacitance Kyocera Avx
96Y8118
Cap, Mlcc, C0G, 56Pf, 16V, 0201; Capacitance Kyocera Avx 96Y8118
CAP, MLCC, C0G, 56PF, 16V, 0201; Capacitance:56pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 56PF, 16V, 0201; Capacitance:56pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1023-1-ND 478-1023-6-ND 55J0794 96Y8118
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 56Pf 16V, C0G, 5%, 0201; Capacitance Kyocera Avx Cap, Mlcc, C0G, 56Pf, 16V, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details