Kyocera Corporation Ceramic Capacitors 0201YA390JAT2A

Description
39pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
39pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1021-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1021-2-ND
Ceramic Capacitors 478-1021-2-ND
39pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1021-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1021-6-ND
Ceramic Capacitors 478-1021-6-ND
39pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1021-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1021-1-ND
Ceramic Capacitors 478-1021-1-ND
39pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 39Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0789 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
55J0789
Ceramic Capacitor 39Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 55J0789
CERAMIC CAPACITOR 39PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:39pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:39pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1021-2-ND 478-1021-6-ND 55J0789
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 39Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details