Kyocera Corporation Ceramic Capacitors 02016G333ZAT2A

Description
0.033µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1055-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1055-2-ND
Ceramic Capacitors 478-1055-2-ND
0.033µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)

0.033µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 02016G333ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02016G333ZAT2A
Ceramic Capacitors 02016G333ZAT2A
CAP CER 0.033UF 6.3V Y5V 0201

CAP CER 0.033UF 6.3V Y5V 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 02016G333ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
02016G333ZAT2A
Capacitors - Ceramic Capacitors 02016G333ZAT2A
CAP CER 0.033UF 6.3V Y5V 0201

CAP CER 0.033UF 6.3V Y5V 0201

Supplier's Site
Capacitor Ceramic 0.033Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx - 55J1033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx
55J1033
Capacitor Ceramic 0.033Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx 55J1033
CAPACITOR CERAMIC 0.033UF 6.3V, Y5V, +80,-20%,0201; Capacitance:0.033µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Voltage Rating:6.3V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 6.3V, Y5V, +80,-20%,0201; Capacitance:0.033µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Voltage Rating:6.3V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1055-2-ND 02016G333ZAT2A 02016G333ZAT2A 55J1033
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.033Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details