Kyocera Corporation Ceramic Capacitors 02016G153ZAT2A

Description
0.015µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.015µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1053-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1053-2-ND
Ceramic Capacitors 478-1053-2-ND
0.015µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)

0.015µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 02016G153ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02016G153ZAT2A
Ceramic Capacitors 02016G153ZAT2A
CAP CER 0.015UF 6.3V Y5V 0201

CAP CER 0.015UF 6.3V Y5V 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 02016G153ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
02016G153ZAT2A
Capacitors - Ceramic Capacitors 02016G153ZAT2A
CAP CER 0.015UF 6.3V Y5V 0201

CAP CER 0.015UF 6.3V Y5V 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-1053-2-ND 02016G153ZAT2A 02016G153ZAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details