Kyocera Corporation Ceramic Capacitors - 02016D474KAT2A 02016D474KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 851009-02016D474KAT2 A Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 02016D474KAT2A-ND, 478-02016D474KAT2ATR , 478-02016D474KAT2ACT , 478-02016D474KAT2ADK R
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 851009-02016D474KAT2 A Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 02016D474KAT2A-ND, 478-02016D474KAT2ATR , 478-02016D474KAT2ACT , 478-02016D474KAT2ADK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02016D474KAT2A - 851009-02016D474KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 02016D474KAT2A
851009-02016D474KAT2A
Ceramic Capacitors - 02016D474KAT2A 851009-02016D474KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 851009-02016D474KAT2 A Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 02016D474KAT2A-ND, 478-02016D474KAT2ATR , 478-02016D474KAT2ACT , 478-02016D474KAT2ADK R

Manufacturer: AVX Corporation
Win Source Part Number: 851009-02016D474KAT2A
Features: 0.47 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 02016D474KAT2A-ND, 478-02016D474KAT2ATR, 478-02016D474KAT2ACT, 478-02016D474KAT2ADKR

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 0.47uF Capacitor
60-02016D474KAT2A
SMD 6.3V 0.47uF Capacitor 60-02016D474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 6.3V 0.47uF X5R 0201 10% Product overview: 02016D474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02016D474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 6.3V 0.47uF X5R 0201 10% Product overview: 02016D474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02016D474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 02016D474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02016D474KAT2A
Ceramic Capacitors 02016D474KAT2A
CAP CER 0.47UF 6.3V X5R 0201

CAP CER 0.47UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 851009-02016D474KAT2A 60-02016D474KAT2A 02016D474KAT2A
Product Name Ceramic Capacitors - 02016D474KAT2A SMD 6.3V 0.47uF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details