AVX Corporation MLCCs - Multilayer Ceramic Capacitors 02016D333KAT2A

Description
KYOCERA AVX 02016D333KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 02016D333KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983005 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983005
MLCCs - Multilayer Ceramic Capacitors 6983005
KYOCERA AVX 02016D333KAT2A

KYOCERA AVX 02016D333KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983005P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983005P
MLCCs - Multilayer Ceramic Capacitors 6983005P
KYOCERA AVX 02016D333KAT2A

KYOCERA AVX 02016D333KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704701 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704701
MLCCs - Multilayer Ceramic Capacitors 1704701
KYOCERA AVX 02016D333KAT2A

KYOCERA AVX 02016D333KAT2A

Supplier's Site
Ceramic Capacitors - 02016D333KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
02016D333KAT2A-ND
Ceramic Capacitors 02016D333KAT2A-ND
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 66M2095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
66M2095
Capacitor Ceramic 0.033Uf 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 66M2095
CAPACITOR CERAMIC 0.033UF 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:33000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:33000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 02016D333KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
02016D333KAT2A
Capacitors - Ceramic Capacitors 02016D333KAT2A
CAP CER 0.033UF 6.3V X5R 0201

CAP CER 0.033UF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6983005 6983005P 02016D333KAT2A-ND 66M2095 02016D333KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.033Uf 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Technology Multilayer Multilayer Single-Layer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details