The Kyocera AVX MLCC capacitor with part number 96Y8136 features a capacitance of 2.2 µF and a voltage rating of 6.3V. It is constructed using X5R dielectric material, which provides a temperature coefficient that allows for capacitance variation within ±15% over a temperature range of -55°C to +85°C. This capacitor is suitable for general-purpose applications, particularly in decoupling and filtering circuits. The component is packaged in a compact 0201 case size, measuring 0.6 mm in length and 0.3 mm in width. It has a capacitance tolerance of ±20% and is compliant with RoHS standards, making it a reliable choice for engineers looking for a small, efficient capacitor for their designs.
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03CR50J225MH NEW GLOBAL PN 6.3V 2.2uF A 581-KGM03CR50J225MH Product overview: 02016D225MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02016D225MAT2A can be used for catalog matching and distributor lookup.
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP, 2.2UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES
CAP, 2.2UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES
CAP, MLCC, X5R, 2.2UF, 6.3V, 0201; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-02016D225MAT2A | 478-KGM03CR50J225MHTR-ND | 478-KGM03CR50J225MHDKR-ND | 478-KGM03CR50J225MHCT-ND | 77AH4946 | 96Y8136 |
| Product Name | SMD 6.3V 2.2uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 2.2Uf, 6.3V, Mlcc, 0201 Rohs Compliant Kyocera Avx | Cap, Mlcc, X5R, 2.2Uf, 6.3V, 0201; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |