AVX Corporation Cap, 0.022Μf, 6.3V, 10%, X5R, 0201; Capacitance Kyocera Avx 02016D223KAT2A

Description
CAP, 0.022µF, 6.3V, 10%, X5R, 0201; Capacitance:22000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.022µF, 6.3V, 10%, X5R, 0201; Capacitance:22000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Μf, 6.3V, 10%, X5R, 0201; Capacitance Kyocera Avx - 13AC4367 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 6.3V, 10%, X5R, 0201; Capacitance Kyocera Avx
13AC4367
Cap, 0.022Μf, 6.3V, 10%, X5R, 0201; Capacitance Kyocera Avx 13AC4367
CAP, 0.022µF, 6.3V, 10%, X5R, 0201; Capacitance:22000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 6.3V, 10%, X5R, 0201; Capacitance:22000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 15P4042 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
15P4042
Multilayer Ceramic Capacitor, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 15P4042
Multilayer Ceramic Capacitor, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.022UF 6.3V X5R 0201 - 66-02016D223KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.022UF 6.3V X5R 0201
66-02016D223KAT2A
CAP CER 0.022UF 6.3V X5R 0201 66-02016D223KAT2A
CAP CER 0.022UF 6.3V X5R 0201

CAP CER 0.022UF 6.3V X5R 0201

Supplier's Site
Ceramic Capacitors - 02016D223KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02016D223KAT2A
Ceramic Capacitors 02016D223KAT2A
CAP CER 0.022UF 6.3V X5R 0201

CAP CER 0.022UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13AC4367 15P4042 66-02016D223KAT2A 02016D223KAT2A
Product Name Cap, 0.022Μf, 6.3V, 10%, X5R, 0201; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx CAP CER 0.022UF 6.3V X5R 0201 Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 1908646P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers