Kyocera Corporation Ceramic Capacitors 02016D103JAT2A

Description
10000pF ±5% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02016D103JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
02016D103JAT2A-ND
Ceramic Capacitors 02016D103JAT2A-ND
10000pF ±5% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±5% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 02016D103JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
02016D103JAT2A
Capacitors - Ceramic Capacitors 02016D103JAT2A
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 02016D103JAT2A-ND 02016D103JAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers