Kyocera Corporation Capacitor Ceramic 0.01Uf 6.3V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 02016C103KAT2A

Description
CAPACITOR CERAMIC 0.01UF 6.3V, X7R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.01UF 6.3V, X7R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 6.3V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 66M2094 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 6.3V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
66M2094
Capacitor Ceramic 0.01Uf 6.3V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 66M2094
CAPACITOR CERAMIC 0.01UF 6.3V, X7R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 6.3V, X7R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2094
Product Name Capacitor Ceramic 0.01Uf 6.3V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers