Kyocera Corporation Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0201; Capacitance Kyocera Avx 02016C102KAT2A

Description
CAPACITOR CERAMIC 1000PF 6.3V, X7R, 10%, 0201; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1000PF 6.3V, X7R, 10%, 0201; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0201; Capacitance Kyocera Avx - 66M2093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0201; Capacitance Kyocera Avx
66M2093
Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0201; Capacitance Kyocera Avx 66M2093
CAPACITOR CERAMIC 1000PF 6.3V, X7R, 10%, 0201; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 6.3V, X7R, 10%, 0201; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2093
Product Name Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers