Kyocera Corporation SMD 0.9pF 50V 0.02pF Capacitor 02015J0R9PBSTR

Description
Cap Silicon 0.9pF 50V 0±30ppm/°C 0.02pF SMD 0201 125°C T/R Product overview: 02015J0R9PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.9pF, 50V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.9pF, 50V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-02015J0R9PBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 0.9pF 50V 0±30ppm/°C 0.02pF SMD 0201 125°C T/R Product overview: 02015J0R9PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.9pF, 50V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.9pF, 50V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-02015J0R9PBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.9pF 50V 0.02pF Capacitor
68-02015J0R9PBSTR
SMD 0.9pF 50V 0.02pF Capacitor 68-02015J0R9PBSTR
Cap Silicon 0.9pF 50V 0±30ppm/°C 0.02pF SMD 0201 125°C T/R Product overview: 02015J0R9PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.9pF, 50V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.9pF, 50V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-02015J0R9PBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.9pF 50V 0±30ppm/°C 0.02pF SMD 0201 125°C T/R Product overview: 02015J0R9PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.9pF, 50V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.9pF, 50V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-02015J0R9PBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 02015J0R9PBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
02015J0R9PBSTR
Hi-Q Thin Film Capacitors 02015J0R9PBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-9729-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9729-2-ND
Thin Film Capacitors 478-9729-2-ND
0.9pF Thin Film Capacitor 50V 0201 (0603 Metric)

0.9pF Thin Film Capacitor 50V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9729-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9729-1-ND
Thin Film Capacitors 478-9729-1-ND
0.9pF Thin Film Capacitor 50V 0201 (0603 Metric)

0.9pF Thin Film Capacitor 50V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9729-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9729-6-ND
Thin Film Capacitors 478-9729-6-ND
0.9pF Thin Film Capacitor 50V 0201 (0603 Metric)

0.9pF Thin Film Capacitor 50V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 02015J0R9PBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
02015J0R9PBSTR
Thin Film Capacitors 02015J0R9PBSTR
CAP THIN FILM 0.9PF 50V 0201

CAP THIN FILM 0.9PF 50V 0201

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 02015J0R9PBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
02015J0R9PBSTR
Capacitors - Thin Film Capacitors 02015J0R9PBSTR
CAP THIN FILM 0.9PF 50V 0201

CAP THIN FILM 0.9PF 50V 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-02015J0R9PBSTR 02015J0R9PBSTR 478-9729-2-ND 478-9729-6-ND 02015J0R9PBSTR 02015J0R9PBSTR
Product Name SMD 0.9pF 50V 0.02pF Capacitor Hi-Q Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
WVDC 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Capacitance Range 9.00E-7 microF 9.00E-7 microF 9.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers