Thin Film Capacitor
CAP THIN FILM 0.6PF 50V 0201
CAP THIN FILM 0.6PF 50V 0201
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-02015J0R6PBSTR\\500TR-ND | 478-02015J0R6PBSTR\\500DKR-ND |
| Product Name | Thin Film Capacitors | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |