CAP THIN FILM 0.2PF 50V 0201
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-02015J0R2ZBSTR\\500TR-ND |
| Product Name | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |