KYOCERA AVX Components Corporation Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx 02015A470JAT2A

Description
CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx - 74T5992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx
74T5992
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx 74T5992
CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4785
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4785
CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74T5992
Product Name Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details