Kyocera Corporation Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx 02015A120JAT2A

Description
CAP, 12PF, 50V, MLCC, 0201; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 12PF, 50V, MLCC, 0201; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx - 09R6985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx
09R6985
Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx 09R6985
CAP, 12PF, 50V, MLCC, 0201; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0201; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4782 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4782
Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4782
CAP, 12PF, 50V, MLCC, 0201; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0201; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09R6985
Product Name Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers