Kyocera Corporation Thin Film Capacitors 02013J0R3ABSTR

Description
0.3pF Thin Film Capacitor 25V 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.3pF Thin Film Capacitor 25V 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 02013J0R3ABSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
02013J0R3ABSTR-ND
Thin Film Capacitors 02013J0R3ABSTR-ND
0.3pF Thin Film Capacitor 25V 0201 (0603 Metric)

0.3pF Thin Film Capacitor 25V 0201 (0603 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 02013J0R3ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
02013J0R3ABSTR
Hi-Q Thin Film Capacitors 02013J0R3ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 02013J0R3ABSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
02013J0R3ABSTR
Capacitors - Thin Film Capacitors 02013J0R3ABSTR
CAP THIN FILM 0.3PF 25V 0201

CAP THIN FILM 0.3PF 25V 0201

Supplier's Site
Thin Film Capacitors - 02013J0R3ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
02013J0R3ABSTR
Thin Film Capacitors 02013J0R3ABSTR
CAP THIN FILM 0.3PF 25V 0201

CAP THIN FILM 0.3PF 25V 0201

Supplier's Site Datasheet
Cap, 0.3Pf, 25V, 0201, Smd; Capacitance Kyocera Avx - 50R8259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.3Pf, 25V, 0201, Smd; Capacitance Kyocera Avx
50R8259
Cap, 0.3Pf, 25V, 0201, Smd; Capacitance Kyocera Avx 50R8259
CAP, 0.3PF, 25V, 0201, SMD; Capacitance:0.3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.3PF, 25V, 0201, SMD; Capacitance:0.3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 02013J0R3ABSTR-ND 02013J0R3ABSTR 02013J0R3ABSTR 02013J0R3ABSTR 50R8259
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors Cap, 0.3Pf, 25V, 0201, Smd; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Lead Style Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Tape and Reel Surface Mount Technology; 0201 (0603 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details