Kyocera Corporation Capacitor Ceramic, 100Pf, 25V, X5R, 10%, 0201; Capacitance Kyocera Avx 02013D101KAT2A

Description
CAPACITOR CERAMIC, 100PF, 25V, X5R, 10%, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 100PF, 25V, X5R, 10%, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 100Pf, 25V, X5R, 10%, 0201; Capacitance Kyocera Avx - 95M7669 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 25V, X5R, 10%, 0201; Capacitance Kyocera Avx
95M7669
Capacitor Ceramic, 100Pf, 25V, X5R, 10%, 0201; Capacitance Kyocera Avx 95M7669
CAPACITOR CERAMIC, 100PF, 25V, X5R, 10%, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 25V, X5R, 10%, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95M7669
Product Name Capacitor Ceramic, 100Pf, 25V, X5R, 10%, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details