AVX Corporation Cap, Mlcc, X7R, 220Pf, 25V, 0201; Capacitance Kyocera Avx 02013C221KAT2A

Description
CAP, MLCC, X7R, 220PF, 25V, 0201; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 220PF, 25V, 0201; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 220Pf, 25V, 0201; Capacitance Kyocera Avx - 09R6969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 220Pf, 25V, 0201; Capacitance Kyocera Avx
09R6969
Cap, Mlcc, X7R, 220Pf, 25V, 0201; Capacitance Kyocera Avx 09R6969
CAP, MLCC, X7R, 220PF, 25V, 0201; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes

CAP, MLCC, X7R, 220PF, 25V, 0201; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09R6969
Product Name Cap, Mlcc, X7R, 220Pf, 25V, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details