AVX Corporation Discrete Semiconductor Products - Power Driver Modules 02013C152KAT2A

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Power Driver Modules Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance: ±20% Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Package / Case: 5-CB Formed Leads, PSF
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Power Driver Modules Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance: ±20% Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Package / Case: 5-CB Formed Leads, PSF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
Discrete Semiconductor Products - Power Driver Modules
Manufacturer: AMIS Category: Discrete Semiconductor Products - Power Driver Modules Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance: ±20% Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Package / Case: 5-CB Formed Leads, PSF

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Power Driver Modules
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance: ±20%
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)
Package / Case: 5-CB Formed Leads, PSF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD12749-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8838DSGR - 1034174-DRV8838DSGR - Win Source Electronics
Specs
Supply Voltage 1.8 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type 8-WSON (2x2)
View Details