KYOCERA AVX Components Corporation Ceramic Capacitors 02013C103KAT2A

Description
CAP CER 10000PF 25V X7R 0201
Datasheet
Description
CAP CER 10000PF 25V X7R 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013C103KAT2A
Ceramic Capacitors 02013C103KAT2A
CAP CER 10000PF 25V X7R 0201

CAP CER 10000PF 25V X7R 0201

Supplier's Site
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx - 94AC6884 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx
94AC6884
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx 94AC6884
CAP, 0.01UF, 25V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 0.01UF, 25V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4779 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4779
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4779
CAP, 0.01UF, 25V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 0.01UF, 25V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 02013C103KAT2A 94AC6884
Product Name Ceramic Capacitors Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details