Kyocera Corporation Ceramic Capacitors 02013A390JAT2A

Description
CAP CER SMD
Datasheet
Description
CAP CER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A390JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A390JAT2A
Ceramic Capacitors 02013A390JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site Datasheet
Ceramic Capacitor 39Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 66M2050 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
66M2050
Ceramic Capacitor 39Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 66M2050
CERAMIC CAPACITOR 39PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:39pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:39pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 02013A390JAT2A 66M2050
Product Name Ceramic Capacitors Ceramic Capacitor 39Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - C11AH150K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details