Kyocera Corporation Capacitor Ceramic 1.8Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx 02013A1R8CAT2A

Description
CAPACITOR CERAMIC 1.8PF 25V, C0G, 0.25pF, 0201; Capacitance:1.8pF; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Voltage Rating:25V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 1.8PF 25V, C0G, 0.25pF, 0201; Capacitance:1.8pF; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Voltage Rating:25V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1.8Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx - 55J0934 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.8Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx
55J0934
Capacitor Ceramic 1.8Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx 55J0934
CAPACITOR CERAMIC 1.8PF 25V, C0G, 0.25pF, 0201; Capacitance:1.8pF; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Voltage Rating:25V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1.8PF 25V, C0G, 0.25pF, 0201; Capacitance:1.8pF; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Voltage Rating:25V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J0934
Product Name Capacitor Ceramic 1.8Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers