Kyocera Corporation Ceramic Capacitors - 02013A1R2CAT2A 02013A1R2CAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904440-02013A1R2CAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1.2 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 02013A1R2CAT2A\\15K, 478-1002-6, 02013A1R2CAT2A/15K, 478-1002-1, 478-1002-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904440-02013A1R2CAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1.2 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 02013A1R2CAT2A\\15K, 478-1002-6, 02013A1R2CAT2A/15K, 478-1002-1, 478-1002-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A1R2CAT2A - 904440-02013A1R2CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 02013A1R2CAT2A
904440-02013A1R2CAT2A
Ceramic Capacitors - 02013A1R2CAT2A 904440-02013A1R2CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904440-02013A1R2CAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1.2 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 02013A1R2CAT2A\\15K, 478-1002-6, 02013A1R2CAT2A/15K, 478-1002-1, 478-1002-2

Manufacturer: AVX Corporation
Win Source Part Number: 904440-02013A1R2CAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 1.2 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 02013A1R2CAT2A\\15K, 478-1002-6, 02013A1R2CAT2A/15K, 478-1002-1, 478-1002-2

Buy Now Datasheet
Ceramic Capacitors - 02013A1R2CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A1R2CAT2A
Ceramic Capacitors 02013A1R2CAT2A
CAP CER 1.2PF 25V C0G/NP0 0201

CAP CER 1.2PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 904440-02013A1R2CAT2A 02013A1R2CAT2A
Product Name Ceramic Capacitors - 02013A1R2CAT2A Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details