Kyocera Corporation Ceramic Capacitors - 02013A180JAT2A 02013A180JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1120481-02013A180JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 18pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1120481-02013A180JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 18pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A180JAT2A - 1120481-02013A180JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 02013A180JAT2A
1120481-02013A180JAT2A
Ceramic Capacitors - 02013A180JAT2A 1120481-02013A180JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1120481-02013A180JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 18pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1120481-02013A180JAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 18pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Buy Now
CAP CER 18PF 25V C0G/NP0 0201 - 66-02013A180JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 25V C0G/NP0 0201
66-02013A180JAT2A
CAP CER 18PF 25V C0G/NP0 0201 66-02013A180JAT2A
CAP CER 18PF 25V C0G/NP0 0201

CAP CER 18PF 25V C0G/NP0 0201

Supplier's Site
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0948 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
55J0948
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 55J0948
CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 50R8257 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
50R8257
Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 50R8257
Multilayer Ceramic Capacitor, 18 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 18 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx - 10AC9574 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx
10AC9574
Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx 10AC9574
CAP, 18PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes

CAP, 18PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1120481-02013A180JAT2A 66-02013A180JAT2A 55J0948 50R8257 10AC9574
Product Name Ceramic Capacitors - 02013A180JAT2A CAP CER 18PF 25V C0G/NP0 0201 Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details