Kyocera Corporation Ceramic Capacitors 02013A120JAT2A

Description
CAP CER 12PF 25V C0G/NP0 0201
Datasheet
Description
CAP CER 12PF 25V C0G/NP0 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A120JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A120JAT2A
Ceramic Capacitors 02013A120JAT2A
CAP CER 12PF 25V C0G/NP0 0201

CAP CER 12PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 12 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 50R8256 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 12 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
50R8256
Multilayer Ceramic Capacitor, 12 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 50R8256
Multilayer Ceramic Capacitor, 12 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 12 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx - 13AC4364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx
13AC4364
Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx 13AC4364
CAP, 12PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes

CAP, 12PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 02013A120JAT2A 50R8256 13AC4364
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 12 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA02KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details