Kyocera Corporation Ceramic Capacitors 02013A110JAT2A

Description
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A110JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
02013A110JAT2A-ND
Ceramic Capacitors 02013A110JAT2A-ND
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 02013A110JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
02013A110JAT2A
Capacitors - Ceramic Capacitors 02013A110JAT2A
CAP CER 11PF 25V NP0 0201

CAP CER 11PF 25V NP0 0201

Supplier's Site
Capacitor Ceramic 11Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx - 55J0940 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 11Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx
55J0940
Capacitor Ceramic 11Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx 55J0940
CAPACITOR CERAMIC 11PF 25V, C0G, 5%, 0201; Capacitance:11pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 11PF 25V, C0G, 5%, 0201; Capacitance:11pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 02013A110JAT2A-ND 02013A110JAT2A 55J0940
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 11Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details