AVX Corporation Ceramic Capacitors 02013A100DAT2A

Description
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-02013A100DAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02013A100DAT2ATR-ND
Ceramic Capacitors 478-02013A100DAT2ATR-ND
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-02013A100DAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02013A100DAT2ADKR-ND
Ceramic Capacitors 478-02013A100DAT2ADKR-ND
CAP CER 10PF 25V NP0 0201

CAP CER 10PF 25V NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 478-02013A100DAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02013A100DAT2ACT-ND
Ceramic Capacitors 478-02013A100DAT2ACT-ND
CAP CER 10PF 25V NP0 0201

CAP CER 10PF 25V NP0 0201

Buy Now Datasheet
Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 34M9117 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
34M9117
Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 34M9117
Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 25V, C0G/np0, 0201, Reel; Capacitance Kyocera Avx - 12AC6757 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, C0G/np0, 0201, Reel; Capacitance Kyocera Avx
12AC6757
Cap, 10Pf, 25V, C0G/np0, 0201, Reel; Capacitance Kyocera Avx 12AC6757
CAP, 10PF, 25V, C0G/NP0, 0201, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes

CAP, 10PF, 25V, C0G/NP0, 0201, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-02013A100DAT2ATR-ND 478-02013A100DAT2ADKR-ND 34M9117 12AC6757
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx Cap, 10Pf, 25V, C0G/np0, 0201, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details