Kyocera Corporation Ceramic Capacitors 02013A100CAT2A

Description
10pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-02013A100CAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02013A100CAT2ATR-ND
Ceramic Capacitors 478-02013A100CAT2ATR-ND
10pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-02013A100CAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02013A100CAT2ACT-ND
Ceramic Capacitors 478-02013A100CAT2ACT-ND
10pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-02013A100CAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02013A100CAT2ADKR-ND
Ceramic Capacitors 478-02013A100CAT2ADKR-ND
10pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 02013A100CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A100CAT2A
Ceramic Capacitors 02013A100CAT2A
CAP CER 10PF 25V NP0 0201

CAP CER 10PF 25V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-02013A100CAT2ATR-ND 478-02013A100CAT2ADKR-ND 02013A100CAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details