Kyocera Corporation Ceramic Capacitors 0101YA1R2BAT2A

Description
1.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02ACG1C1R2BHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C1R2BHDKR-ND
Ceramic Capacitors 478-KGM02ACG1C1R2BHDKR-ND
1.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

1.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02ACG1C1R2BHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C1R2BHTR-ND
Ceramic Capacitors 478-KGM02ACG1C1R2BHTR-ND
1.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

1.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02ACG1C1R2BHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C1R2BHCT-ND
Ceramic Capacitors 478-KGM02ACG1C1R2BHCT-ND
1.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

1.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM02ACG1C1R2BHDKR-ND 478-KGM02ACG1C1R2BHTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers