Kyocera Corporation Ceramic Capacitors 0101YA150JAT2A

Description
15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02ACG1C150JHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C150JHCT-ND
Ceramic Capacitors 478-KGM02ACG1C150JHCT-ND
15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02ACG1C150JHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C150JHTR-ND
Ceramic Capacitors 478-KGM02ACG1C150JHTR-ND
15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02ACG1C150JHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C150JHDKR-ND
Ceramic Capacitors 478-KGM02ACG1C150JHDKR-ND
15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
T101 Commercial / T&r Rohs Compliant Kyocera Avx - 21T8166 - Newark, An Avnet Company
Chicago, IL, United States
T101 Commercial / T&r Rohs Compliant Kyocera Avx
21T8166
T101 Commercial / T&r Rohs Compliant Kyocera Avx 21T8166
T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM02ACG1C150JHCT-ND 478-KGM02ACG1C150JHDKR-ND 21T8166
Product Name Ceramic Capacitors Ceramic Capacitors T101 Commercial / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701307 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers