Kyocera Corporation Ceramic Capacitors 0101YA120JAT2A

Description
12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02ACG1C120JHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C120JHTR-ND
Ceramic Capacitors 478-KGM02ACG1C120JHTR-ND
12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02ACG1C120JHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C120JHDKR-ND
Ceramic Capacitors 478-KGM02ACG1C120JHDKR-ND
12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02ACG1C120JHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C120JHCT-ND
Ceramic Capacitors 478-KGM02ACG1C120JHCT-ND
12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM02ACG1C120JHTR-ND 478-KGM02ACG1C120JHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011306 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details