Kyocera Corporation Ceramic Capacitors 01016D103KAT2A

Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02AR50J103KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J103KHTR-ND
Ceramic Capacitors 478-KGM02AR50J103KHTR-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR50J103KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J103KHDKR-ND
Ceramic Capacitors 478-KGM02AR50J103KHDKR-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR50J103KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J103KHCT-ND
Ceramic Capacitors 478-KGM02AR50J103KHCT-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx - 32T8877 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx
32T8877
Ceramic Capacitor 0.01Uf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx 32T8877
CERAMIC CAPACITOR 0.01UF, 6.3V, X5R, 10%, 1005; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 6.3V, X5R, 10%, 1005; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx - 21T8187 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx
21T8187
Capacitor Ceramic 0.01Uf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx 21T8187
CAPACITOR CERAMIC 0.01UF, 6.3V, X5R, 10%, 1005; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 6.3V, X5R, 10%, 1005; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM02AR50J103KHTR-ND 478-KGM02AR50J103KHDKR-ND 32T8877
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details