Kyocera Corporation SMD 6A Electronic Connector 009276001021006

Description
Conn Terminal Block F 1 POS Solder RA SMD 6A/Contact T/R Product overview: 009276001021006 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-009276001021006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Terminal Block F 1 POS Solder RA SMD 6A/Contact T/R Product overview: 009276001021006 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-009276001021006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6A Electronic Connector
316-009276001021006
SMD 6A Electronic Connector 316-009276001021006
Conn Terminal Block F 1 POS Solder RA SMD 6A/Contact T/R Product overview: 009276001021006 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-009276001021006 can be used for catalog matching and distributor lookup.

Conn Terminal Block F 1 POS Solder RA SMD 6A/Contact T/R Product overview: 009276001021006 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-009276001021006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 478-009276001021006CT-ND - DigiKey
Thief River Falls, MN, United States
TERM BLK 1POS SIDE ENT 2.5MM SMD

TERM BLK 1POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Wire to Board - 478-009276001021006TR-ND - DigiKey
Thief River Falls, MN, United States
"1 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount"

"1 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount"

Buy Now Datasheet
Wire to Board - 478-009276001021006DKR-ND - DigiKey
Thief River Falls, MN, United States
TERM BLK 1POS SIDE ENT 2.5MM SMD

TERM BLK 1POS SIDE ENT 2.5MM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 316-009276001021006 478-009276001021006CT-ND
Product Name SMD 6A Electronic Connector Wire to Board
Termination Screwless - Leg Spring, Push-In Spring
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22037-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Turret Connectors - 36-1598-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details