24 AWG SSL Contact, IDC Solder Surface Mount
24 AWG SSL Contact, IDC Solder Surface Mount
24 AWG SSL Contact, IDC Solder Surface Mount
CONN SSL IDC CONTACT 24AWG SLDR Product overview: 009176003032006 from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 446-009176003032006 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-4620-1-ND | 446-009176003032006 |
| Product Name | Solid State Lighting Connector Contacts | Electronic Connector |
| Connector Type | Contact, IDC | |
| Mounting | Surface Mount | |
| Current Rating | 10.0 amps | 10.0 amps |
| Contact Pitch | 3.99 mm (0.1570 inch) |