Kyocera Corporation Board In, Direct Wire to Board 009176001711106

Description
1 Position Individual Wires Connector White IDC 20 AWG, Stranded Surface Mount
Request a Quote Datasheet
Description
1 Position Individual Wires Connector White IDC 20 AWG, Stranded Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board In, Direct Wire to Board - 478-7787-1-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
478-7787-1-ND
Board In, Direct Wire to Board 478-7787-1-ND
1 Position Individual Wires Connector White IDC 20 AWG, Stranded Surface Mount

1 Position Individual Wires Connector White IDC 20 AWG, Stranded Surface Mount

Buy Now Datasheet
Board In, Direct Wire to Board - 478-7787-6-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
478-7787-6-ND
Board In, Direct Wire to Board 478-7787-6-ND
1 Position Individual Wires Connector White IDC 20 AWG, Stranded Surface Mount

1 Position Individual Wires Connector White IDC 20 AWG, Stranded Surface Mount

Buy Now Datasheet
Board In, Direct Wire to Board - 478-7787-2-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
478-7787-2-ND
Board In, Direct Wire to Board 478-7787-2-ND
1 Position Individual Wires Connector White IDC 20 AWG, Stranded Surface Mount

1 Position Individual Wires Connector White IDC 20 AWG, Stranded Surface Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-009176001711106
Electronic Connector 316-009176001711106
Headers and PCB Receptacles Connector with solder and vertical termination Product overview: 009176001711106 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-009176001711106 can be used for catalog matching and distributor lookup.

Headers and PCB Receptacles Connector with solder and vertical termination Product overview: 009176001711106 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-009176001711106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors
Product Number 478-7787-1-ND 316-009176001711106
Product Name Board In, Direct Wire to Board Electronic Connector
Connector Type Individual Wires
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79613-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1408-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details