Kyocera Corporation Spring Loaded 009155003852006

Description
3 Position Spring Battery Contact Connector Surface Mount, Right Angle
Request a Quote Datasheet
Description
3 Position Spring Battery Contact Connector Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 478-9914-6-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
478-9914-6-ND
Spring Loaded 478-9914-6-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Spring Loaded - 478-9914-1-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
478-9914-1-ND
Spring Loaded 478-9914-1-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Spring Loaded - 478-9914-2-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
478-9914-2-ND
Spring Loaded 478-9914-2-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 478-9914-6-ND
Product Name Spring Loaded
Connector Type Battery Contact
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details